TE Connectivity Power Cable Breakouts 775717-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 100 MM  [3.94 INCH ] Compatible Cable Diameter - Body (Max) : 53 MM  [2.1 INCH ] Compatible Cable Diameter - Body (Min) : 25 MM  [1 INCH ] Compatible Cable Diameter - Leg (Max) : 23 MM  [.9 INCH ] Compatible Cable Diameter - Leg (Min) : 9 MM  [.35 INCH ] Expanded Inside Diameter (Min) (Body) : 75 MM  [2.95 INCH ] Expanded Inside Diameter (Min) (Leg) : 25 MM  [.98 INCH ] Leg Length : 44 MM  [1.73 INCH ] Overall Product Length : 217 MM  [8.54 INCH ] Recovered Inside Diameter (Max) (Body) : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) (Leg) : 9 MM  [.35 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.08 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Weathering, Moisture, Contaminated Water, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 100 MM  [3.94 INCH ] Compatible Cable Diameter - Body (Max) : 53 MM  [2.1 INCH ] Compatible Cable Diameter - Body (Min) : 25 MM  [1 INCH ] Compatible Cable Diameter - Leg (Max) : 23 MM  [.9 INCH ] Compatible Cable Diameter - Leg (Min) : 9 MM  [.35 INCH ] Expanded Inside Diameter (Min) (Body) : 75 MM  [2.95 INCH ] Expanded Inside Diameter (Min) (Leg) : 25 MM  [.98 INCH ] Leg Length : 44 MM  [1.73 INCH ] Overall Product Length : 217 MM  [8.54 INCH ] Recovered Inside Diameter (Max) (Body) : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) (Leg) : 9 MM  [.35 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.08 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Weathering, Moisture, Contaminated Water, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 775717-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
775717-000
Power Cable Breakouts 775717-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 100 MM  [3.94 INCH ] Compatible Cable Diameter - Body (Max) : 53 MM  [2.1 INCH ] Compatible Cable Diameter - Body (Min) : 25 MM  [1 INCH ] Compatible Cable Diameter - Leg (Max) : 23 MM  [.9 INCH ] Compatible Cable Diameter - Leg (Min) : 9 MM  [.35 INCH ] Expanded Inside Diameter (Min) (Body) : 75 MM  [2.95 INCH ] Expanded Inside Diameter (Min) (Leg) : 25 MM  [.98 INCH ] Leg Length : 44 MM  [1.73 INCH ] Overall Product Length : 217 MM  [8.54 INCH ] Recovered Inside Diameter (Max) (Body) : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) (Leg) : 9 MM  [.35 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.08 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Weathering, Moisture, Contaminated Water, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 100 MM  [3.94 INCH ]
  • Compatible Cable Diameter - Body (Max) : 53 MM  [2.1 INCH ]
  • Compatible Cable Diameter - Body (Min) : 25 MM  [1 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 23 MM  [.9 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 9 MM  [.35 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 75 MM  [2.95 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 25 MM  [.98 INCH ]
  • Leg Length : 44 MM  [1.73 INCH ]
  • Overall Product Length : 217 MM  [8.54 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 25 MM  [.98 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 9 MM  [.35 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2 MM  [.08 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Salt Water, Weathering, Moisture, Contaminated Water, Rain
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 775717-000
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 059431-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Busbar Heat Shrink Tubing & Tape - 037871-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details