TE Connectivity Heat Shrink Boots 775138-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 775138-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
775138-000
Heat Shrink Boots 775138-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Housing Features Body Orientation : Straight Other Adhesive Code : 86 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 86

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now Datasheet
shrink tube - 775138-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
775138-000
shrink tube 775138-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 775138-000 775138-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 097305-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011397-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Breakouts - 028145-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details