TE Connectivity ™ Coaxial Cables (RF) 7726S1LL4-9

Description
Twinaxial Cable 26 AWG 77 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 26 AWG 77 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7726S1LL4-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7726S1LL4-9-ND
Coaxial Cables (RF) 7726S1LL4-9-ND
Twinaxial Cable 26 AWG 77 Ohms

Twinaxial Cable 26 AWG 77 Ohms

Buy Now Datasheet
Cables, Wires - Coaxial Cables (RF) - 1054126-7726S1LL4-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Coaxial Cables (RF)
1054126-7726S1LL4-9
Cables, Wires - Coaxial Cables (RF) 1054126-7726S1LL4-9
Win Source Part Number: 1054126-7726S1LL4-9 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 26 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 77 Ohms Shield Material: Copper, Silver Coated Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 38 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.107" (2.72mm) Shield Type: Braid Jacket Color: White Dielectric Diameter: 0.037" (0.94mm) Alternative Parts (Cross-Reference): 7726S1LL4-9CY2581-00 0; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CY2581-000 Base Product Number: 7726S

Win Source Part Number: 1054126-7726S1LL4-9
Category: Cables, Wires>Coaxial Cables (RF)
Series: CHEMINAX
Package: Bulk
Wire Gauge: 26 AWG
Cable Type: Twinaxial
Standard Package: 1
Impedance: 77 Ohms
Shield Material: Copper, Silver Coated
Dielectric Material: Ethylene Tetrafluoroethylene (ETFE)
Conductor Strand: 19 Strands / 38 AWG
Conductor Material: Copper Alloy, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.107" (2.72mm)
Shield Type: Braid
Jacket Color: White
Dielectric Diameter: 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 7726S1LL4-9CY2581-000;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CY2581-000
Base Product Number: 7726S

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 7726S1LL4-9-ND 1054126-7726S1LL4-9
Product Name Coaxial Cables (RF) Cables, Wires - Coaxial Cables (RF)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers