TE Connectivity Coaxial Cables (RF) 7726D0664-9

Description
Twinaxial Cable 26 AWG 77 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 26 AWG 77 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7726D0664-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7726D0664-9-ND
Coaxial Cables (RF) 7726D0664-9-ND
Twinaxial Cable 26 AWG 77 Ohms

Twinaxial Cable 26 AWG 77 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 7726D0664-9-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper Alloy, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Silver Plated Mini Coaxial Cable - CW2040-3250 P - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details