TE Connectivity ™ Cables, Wires - Coaxial Cables (RF) 7724G3664-96

Description
Win Source Part Number: 985689-7724G3664-96 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 24 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 77 Ohms Shield Material: Copper, Silver Coated Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.146" (3.71mm) Shield Type: Double Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.048" (1.22mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 476625-000 Base Product Number: 7724G
Request a Quote Datasheet
Description
Win Source Part Number: 985689-7724G3664-96 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 24 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 77 Ohms Shield Material: Copper, Silver Coated Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.146" (3.71mm) Shield Type: Double Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.048" (1.22mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 476625-000 Base Product Number: 7724G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Coaxial Cables (RF) - 985689-7724G3664-96 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Coaxial Cables (RF)
985689-7724G3664-96
Cables, Wires - Coaxial Cables (RF) 985689-7724G3664-96
Win Source Part Number: 985689-7724G3664-96 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 24 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 77 Ohms Shield Material: Copper, Silver Coated Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 36 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.146" (3.71mm) Shield Type: Double Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.048" (1.22mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 476625-000 Base Product Number: 7724G

Win Source Part Number: 985689-7724G3664-96
Category: Cables, Wires>Coaxial Cables (RF)
Series: CHEMINAX
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Twinaxial
Standard Package: 1
Impedance: 77 Ohms
Shield Material: Copper, Silver Coated
Dielectric Material: Ethylene Tetrafluoroethylene (ETFE)
Conductor Strand: 19 Strands / 36 AWG
Conductor Material: Copper Alloy, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.146" (3.71mm)
Shield Type: Double Braid
Jacket Color: White
Shield Coverage: 90%
Dielectric Diameter: 0.048" (1.22mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 476625-000
Base Product Number: 7724G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 985689-7724G3664-96
Product Name Cables, Wires - Coaxial Cables (RF)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details