TE Connectivity Multi Purpose 770988-3

Description
Socket Contact Gold Crimp 18-22 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 18-22 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25688-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25688-ND
Multi Purpose A25688-ND
Socket Contact Gold Crimp 18-22 AWG Stamped

Socket Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Contacts - 770988-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770988-3
Contacts 770988-3
MINI UMNL SOK 22-18AWG AU LP

MINI UMNL SOK 22-18AWG AU LP

Buy Now
Singapore, Singapore
11.2A 600V Electronic Connector
332-770988-3
11.2A 600V Electronic Connector 332-770988-3
Female Socket Crimp Connector 22-18AWG 11.2A 600V Product overview: 770988-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770988-3 can be used for catalog matching and distributor lookup.

Female Socket Crimp Connector 22-18AWG 11.2A 600V Product overview: 770988-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770988-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Multi Purpose - 770988-3 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
770988-3
Multi Purpose 770988-3
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 25C3150 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
25C3150
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 25C3150
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: No

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25688-ND 770988-3 332-770988-3 770988-3 25C3150
Product Name Multi Purpose Contacts 11.2A 600V Electronic Connector Multi Purpose Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details