Pin Contact Gold Crimp 18-22 AWG Stamped
Win Source Part Number: 1381184-770987-3
Category: Connectors, Interconnects>Contac
Series: Mini-Universal MATE-N-LOK
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 1,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 770987
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Power Crimp Pin, 18-22 AWG, Male, 9.5A, 600V, AU/Sn/Pb Product overview: 770987-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770987-3 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: No
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25687-ND | 1381184-770987-3 | 332-770987-3 | 770987-3 | 25C3424 |
| Product Name | Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | 9.5A 600V Electronic Connector | Contacts | Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG |