TE Connectivity Contacts 770986-1

Description
MINI UMNL SOK 26-22AWG SN LP
Request a Quote Datasheet
Description
MINI UMNL SOK 26-22AWG SN LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 770986-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770986-1
Contacts 770986-1
MINI UMNL SOK 26-22AWG SN LP

MINI UMNL SOK 26-22AWG SN LP

Buy Now
Swedesboro, NJ, United States
Contacts
770986-1
Contacts 770986-1
Contacts

Contacts

Buy Now
Connectors - 770986-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770986-1
Connectors 770986-1
MINI UMNL SOK 26-22AWG SN LP

MINI UMNL SOK 26-22AWG SN LP

Buy Now
Singapore, Singapore
600V 9.5A Electronic Connector
332-770986-1
600V 9.5A Electronic Connector 332-770986-1
Female Crimp Power Connector, 22-26AWG, 600V, 9.5A, Tin Product overview: 770986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770986-1 can be used for catalog matching and distributor lookup.

Female Crimp Power Connector, 22-26AWG, 600V, 9.5A, Tin Product overview: 770986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770986-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A25676-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25676-ND
Multi Purpose A25676-ND
Socket Contact Tin Crimp 22-26 AWG Stamped

Socket Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - 770986-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
770986-1
Multi Purpose 770986-1
CONN SOCKET 22-26AWG TIN CRIMP

CONN SOCKET 22-26AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 90B6764 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
90B6764
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 90B6764
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Umnl Sok 26-22Awg Sn Lp Amp - Te Connectivity - 70H0061 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl Sok 26-22Awg Sn Lp Amp - Te Connectivity
70H0061
Mini Umnl Sok 26-22Awg Sn Lp Amp - Te Connectivity 70H0061
MINI UMNL SOK 26-22AWG SN LP

MINI UMNL SOK 26-22AWG SN LP

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35M2201 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35M2201
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35M2201
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770986-1 770986-1 332-770986-1 A25676-ND 770986-1 90B6764 70H0061
Product Name Contacts Connectors 600V 9.5A Electronic Connector Multi Purpose Multi Purpose Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Mini Umnl Sok 26-22Awg Sn Lp Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details