TE Connectivity Contacts - Multi Purpose 770985-3

Description
CONN PIN 22-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 22-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25679-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25679-ND
Contacts - Multi Purpose A25679-ND
CONN PIN 22-26AWG GOLD CRIMP

CONN PIN 22-26AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 770985-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
770985-3
Connectors, Interconnects - Contacts - Multi Purpose 770985-3
Win Source Part Number: 1377626-770985-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 33 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 770985 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1377626-770985-3
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 33 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 770985
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A25679-ND 770985-3
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 16Awg, Solder; For Use With Amphenol Communications Solutions - 89K7393 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2289061-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details