TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 770968-2

Description
Win Source Part Number: 1377621-770968-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Features: Board Lock Base Product Number: 770968 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: General Purpose REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.163" (4.14mm) Number of Positions: 4 Number of Rows: 2 Row Spacing - Mating: 0.163" (4.14mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Post: 0.145" (3.68mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Circular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Material: Brass Insulation Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Insulation Color: White Voltage Rating: 600VAC Contact Finish Thickness - Post: 150.0µin (3.81µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377621-770968-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Features: Board Lock Base Product Number: 770968 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: General Purpose REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.163" (4.14mm) Number of Positions: 4 Number of Rows: 2 Row Spacing - Mating: 0.163" (4.14mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Post: 0.145" (3.68mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Circular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Material: Brass Insulation Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Insulation Color: White Voltage Rating: 600VAC Contact Finish Thickness - Post: 150.0µin (3.81µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1377621-770968-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1377621-770968-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1377621-770968-2
Win Source Part Number: 1377621-770968-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Features: Board Lock Base Product Number: 770968 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: General Purpose REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.163" (4.14mm) Number of Positions: 4 Number of Rows: 2 Row Spacing - Mating: 0.163" (4.14mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Locking Ramp Contact Length - Post: 0.145" (3.68mm) Insulation Height: 0.386" (9.80mm) Contact Shape: Circular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Material: Brass Insulation Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Insulation Color: White Voltage Rating: 600VAC Contact Finish Thickness - Post: 150.0µin (3.81µm)

Win Source Part Number: 1377621-770968-2
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Features: Board Lock
Base Product Number: 770968
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Applications: General Purpose
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): Varies by Wire Gauge
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.163" (4.14mm)
Number of Positions: 4
Number of Rows: 2
Row Spacing - Mating: 0.163" (4.14mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Locking Ramp
Contact Length - Post: 0.145" (3.68mm)
Insulation Height: 0.386" (9.80mm)
Contact Shape: Circular
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin-Lead
Contact Material: Brass
Insulation Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Insulation Color: White
Voltage Rating: 600VAC
Contact Finish Thickness - Post: 150.0µin (3.81µm)

Buy Now Datasheet
Pin & Socket Connectors - 770968-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
770968-2
Pin & Socket Connectors 770968-2
Pin & Socket Connectors HEADER ASSY 4P R/A

Pin & Socket Connectors HEADER ASSY 4P R/A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1377621-770968-2 770968-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin & Socket Connectors
Product Type IC Headers IC Socket
Mounting Through-Hole; Through Hole, Right Angle SMT; PCB
Voltage Rating 600 volts 600 volts
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details