TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 770904-3

Description
Win Source Part Number: 1363360-770904-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 32 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 770904 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363360-770904-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 32 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 770904 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 770904-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
770904-3
Connectors, Interconnects - Contacts - Multi Purpose 770904-3
Win Source Part Number: 1363360-770904-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 32 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 770904 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363360-770904-3
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 32 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 770904
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A25688TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25688TR-ND
Contacts - Multi Purpose A25688TR-ND
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25688CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25688CT-ND
Contacts - Multi Purpose A25688CT-ND
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Buy Now Datasheet
Mini Umnl Sok 22-18 Awg Au Rohs Compliant Amp Te Connectivity - 34B1851 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl Sok 22-18 Awg Au Rohs Compliant Amp Te Connectivity
34B1851
Mini Umnl Sok 22-18 Awg Au Rohs Compliant Amp Te Connectivity 34B1851
MINI UMNL SOK 22-18 AWG AU ROHS COMPLIANT: NO

MINI UMNL SOK 22-18 AWG AU ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 770904-3 A25688TR-ND 34B1851
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose Mini Umnl Sok 22-18 Awg Au Rohs Compliant Amp Te Connectivity
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details