Female Signal/Power Socket Contact, Crimp, 22-26AWG, 600V Product overview: 770902-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770902-4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381178-770902-4
Category: Connectors, Interconnects>Contac
Series: Mini-Universal MATE-N-LOK
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Socket
Standard Package: 7,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 770902
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Socket Contact Tin Crimp 22-26 AWG Stamped
Socket Contact Tin Crimp 22-26 AWG Stamped
MINI UMNL SOCK 26-22 AWG SN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-770902-4 | 1381178-770902-4 | A100913TR-ND | 770902-4 | 18P9379 |
| Product Name | 600V Electronic Connector | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose | Contacts | Mini Umnl Sock 26-22 Awg Sn Amp - Te Connectivity |
| Gender | Female / Jack |