Power Contact, Female, Crimp, 11.2A, 600V, 22-26AWG, T/R Product overview: 770902-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770902-3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381177-770902-3
Category: Connectors, Interconnects>Contac
Series: Mini-Universal MATE-N-LOK
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 7,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 770902
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Socket Contact Gold Crimp 22-26 AWG Stamped
Socket Contact Gold Crimp 22-26 AWG Stamped
CONN SOCKET 22-26AWG GOLD CRIMP
CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 770902-3 | 332-770902-3 | 1381177-770902-3 | A25680CT-ND | 770902-3 | 34B1849 |
| Product Name | Contacts | 11.2A 600V Electronic Connector | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose | Multi Purpose | Contact, Socket, Crimp, 22Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |