Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Pin or Socket: Socket
Contact Termination: Crimp or Solder
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Female Power Contact, Gold Plated, 17A, 20-16AWG, Crimp Product overview: 770854-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770854-3 can be used for catalog matching and distributor lookup.
Connectors
Socket Contact Gold 16-20 AWG Crimp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-770854-3 | 770854-3 | 770854-3 | A107002-ND | |
| Product Name | Connectors,Interconnects | 17A Electronic Connector | Connectors | Rectangular Connector Contacts | |
| Termination | Crimp or Solder | Crimp |