TE Connectivity Rectangular Wire & Cable Connectors & Housings 770849-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 11.81 MM  [.465 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 11.81 MM  [.465 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770849-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770849-3
Rectangular Wire & Cable Connectors & Housings 770849-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 11.81 MM  [.465 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6.5
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.35 MM  [.25 INCH ]
  • Connector Length : 11.81 MM  [.465 INCH ]
  • Wire Size (MMSQ) : .0509 - .823
  • Wire Size (AWG) : 30 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
770849-3
Headers & Wire Housings 770849-3
SL 156 - WtoB Plug Ho

SL 156 - WtoB Plug Ho

Buy Now
Wire Housings & Plugs - 6605935P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6605935P
Wire Housings & Plugs 6605935P
TE Connectivity 770849-3

TE Connectivity 770849-3

Supplier's Site
Wire Housings & Plugs - 6605935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6605935
Wire Housings & Plugs 6605935
TE Connectivity 770849-3

TE Connectivity 770849-3

Supplier's Site
Wire Housings & Plugs - 1917229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1917229
Wire Housings & Plugs 1917229
TE Connectivity 770849-3

TE Connectivity 770849-3

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 1150319-770849-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1150319-770849-3
Connectors, Interconnects - Rectangular Connectors - Housings 1150319-770849-3
Win Source Part Number: 1150319-770849-3 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: SL-156 Number of Positions: 3 Pitch: 0.156" (3.96mm) Color: Natural Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 770849-3 .; 770849-3.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -770849-3-SI,7708493 ,770849-3-ND,2266-77 0849-3,A24112,-77084 9-3-CSI Base Product Number: 770849

Win Source Part Number: 1150319-770849-3
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: SL-156
Number of Positions: 3
Pitch: 0.156" (3.96mm)
Color: Natural
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 770849-3 .; 770849-3.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -770849-3-SI,7708493,770849-3-ND,2266-770849-3,A24112,-770849-3-CSI
Base Product Number: 770849

Buy Now Datasheet
Singapore, Singapore
6.5A Electronic Connector
340-770849-3
6.5A Electronic Connector 340-770849-3
3 Pos 0.156" Pitch Female Socket Header, Wire-to-Board, 6.5A Product overview: 770849-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770849-3 can be used for catalog matching and distributor lookup.

3 Pos 0.156" Pitch Female Socket Header, Wire-to-Board, 6.5A Product overview: 770849-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770849-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A24112-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A24112-ND
Rectangular Connector Housings A24112-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity - 95B0239 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity
95B0239
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity 95B0239
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:- RoHS Compliant: Yes

Supplier's Site Datasheet
03P Sl156 Hsg W/lck Rmp & Tabs Rohs Compliant Amp - Te Connectivity - 82AC1957 - Newark, An Avnet Company
Chicago, IL, United States
03P Sl156 Hsg W/lck Rmp & Tabs Rohs Compliant Amp - Te Connectivity
82AC1957
03P Sl156 Hsg W/lck Rmp & Tabs Rohs Compliant Amp - Te Connectivity 82AC1957
03P SL156 HSG W/LCK RMP & TABS ROHS COMPLIANT: YES

03P SL156 HSG W/LCK RMP & TABS ROHS COMPLIANT: YES

Supplier's Site Datasheet
03P SL156 HSG W/LCK RMP & TABS - 70083404 - Allied Electronics, Inc.
Fort Worth, TX, USA
03P SL156 HSG W/LCK RMP & TABS
70083404
03P SL156 HSG W/LCK RMP & TABS 70083404
Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately).

Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately).

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770849-3 770849-3 6605935P 6605935 1150319-770849-3 340-770849-3 A24112-ND 95B0239 82AC1957 70083404
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Housings 6.5A Electronic Connector Rectangular Connector Housings Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Product Range Amp - Te Connectivity 03P Sl156 Hsg W/lck Rmp & Tabs Rohs Compliant Amp - Te Connectivity 03P SL156 HSG W/LCK RMP & TABS
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors - 102536-8 - Heilind Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Headers, Male Pins - A0109-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Coax Connectors - 1052185-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details
Rectangular Wire & Cable Connectors & Housings - 103945-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers