TE Connectivity Contacts 102548-6

Description
MOD IV RECP LP
Request a Quote Datasheet
Description
MOD IV RECP LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 102548-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
102548-6
Contacts 102548-6
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Swedesboro, NJ, United States
Contacts
102548-6
Contacts 102548-6
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A25979-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25979-ND
Rectangular Connector Contacts A25979-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Connectors - 102548-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
102548-6
Connectors 102548-6
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 92F1076 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
92F1076
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 92F1076
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102548-6 A25979-ND 102548-6 92F1076
Product Name Contacts Rectangular Connector Contacts Connectors Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-676-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details