TE Connectivity Plug, Ampseal, 23Way; Product Range Amp Te Connectivity 770680-5

Description
PLUG, AMPSEAL, 23WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet
Description
PLUG, AMPSEAL, 23WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Ampseal, 23Way; Product Range Amp Te Connectivity - 55W5074 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Ampseal, 23Way; Product Range Amp Te Connectivity
55W5074
Plug, Ampseal, 23Way; Product Range Amp Te Connectivity 55W5074
PLUG, AMPSEAL, 23WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

PLUG, AMPSEAL, 23WAY; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Series Socket Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55W5074
Product Name Plug, Ampseal, 23Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details