TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 770581-1

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:WhiteRoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:WhiteRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug & Socket Housing, Plug, Nylon (part number 50B8883) is part of the Mini-Universal MATE-N-LOK Connector System, designed for wire-to-wire and wire-to-board connections. It features a 4.14 mm centerline spacing and supports a maximum current rating of 9.5 Amps per line, with a voltage rating of 600 Volts AC/DC. The housing is constructed from nylon and is available in a white color, compliant with RoHS standards. This product accommodates various wire sizes ranging from 30 AWG to 16 AWG, with insulation diameters up to 3.20 mm. It is suitable for applications in household appliances, medical equipment, industrial controls, and more, making it versatile for different engineering projects.

Datasheet Summary
Powered by GS/AI

The Plug & Socket Housing, Plug, Nylon (part number 50B8883) is part of the Mini-Universal MATE-N-LOK Connector System, designed for wire-to-wire and wire-to-board connections. It features a 4.14 mm centerline spacing and supports a maximum current rating of 9.5 Amps per line, with a voltage rating of 600 Volts AC/DC. The housing is constructed from nylon and is available in a white color, compliant with RoHS standards. This product accommodates various wire sizes ranging from 30 AWG to 16 AWG, with insulation diameters up to 3.20 mm. It is suitable for applications in household appliances, medical equipment, industrial controls, and more, making it versatile for different engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 50B8883 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
50B8883
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 50B8883
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:WhiteRoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50B8883
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details