TE Connectivity Data Connectivity Housings 1-1452584-4

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 80 DEGC , 75 DEGC , 85 DEGC , 70 DEGC  [176 DEGF , 167 DEGF , 185 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 80 DEGC , 75 DEGC , 85 DEGC , 70 DEGC  [176 DEGF , 167 DEGF , 185 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-1452584-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-1452584-4
Data Connectivity Housings 1-1452584-4
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Green Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 65 DEGC , 80 DEGC , 75 DEGC , 85 DEGC , 70 DEGC  [176 DEGF , 167 DEGF , 185 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : N

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 800

Housing Features


  • Housing Color : Green

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 65 DEGC , 80 DEGC , 75 DEGC , 85 DEGC , 70 DEGC  [176 DEGF , 167 DEGF , 185 DEGF , 149 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-1-1452584-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-1-1452584-4-ND
Coaxial Connector (RF) Accessories 1734-1-1452584-4-ND
1 WAY PLUG CONN FAKRA2

1 WAY PLUG CONN FAKRA2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1-1452584-4 1734-1-1452584-4-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connector Launchers - 1052652-1 - TE Connectivity
Specs
Mounting Board Mount, Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coax Connectors - 1-1478916-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
7 suppliers
Coax Connectors - 1091667-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers