TE Connectivity Coax Connectors 1-1337478-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Length : 11.3 MM  [.445 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Length : 11.3 MM  [.445 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337478-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337478-0
Coax Connectors 1-1337478-0
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Length : 11.3 MM  [.445 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 316, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Product Length : 11.3 MM  [.445 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Solderless
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 316, RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
SMB Connector - 1-1337478-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
1-1337478-0
SMB Connector 1-1337478-0
SMB R/A Plg Hex 50Ohm Gold Pla

SMB R/A Plg Hex 50Ohm Gold Pla

Buy Now
Swedesboro, NJ, United States
SMB Connector
1-1337478-0
SMB Connector 1-1337478-0
SMB

SMB

Buy Now
Coaxial Connector (RF) Assemblies - 1-1337478-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337478-0-ND
Coaxial Connector (RF) Assemblies 1-1337478-0-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
4GHz Electronic Connector
437-1-1337478-0
4GHz Electronic Connector 437-1-1337478-0
SMB RF Connector, 0-4GHz, 50R, Crimp/Solder, RA, Female, Gold Product overview: 1-1337478-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337478-0 can be used for catalog matching and distributor lookup.

SMB RF Connector, 0-4GHz, 50R, Crimp/Solder, RA, Female, Gold Product overview: 1-1337478-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1-1337478-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337478-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337478-0
RF Connectors / Coaxial Connectors 1-1337478-0
RF Connectors / Coaxial Connectors R/A Plg Hex 50 Ohm

RF Connectors / Coaxial Connectors R/A Plg Hex 50 Ohm

Buy Now Datasheet
Smb R/a Plg Hex 50Ohm Gold Plated Rg174A Rohs Compliant Greenpar - Te Connectivity - 16R8159 - Newark, An Avnet Company
Chicago, IL, United States
Smb R/a Plg Hex 50Ohm Gold Plated Rg174A Rohs Compliant Greenpar - Te Connectivity
16R8159
Smb R/a Plg Hex 50Ohm Gold Plated Rg174A Rohs Compliant Greenpar - Te Connectivity 16R8159
SMB R/A PLG HEX 50OHM GOLD PLATED RG174A ROHS COMPLIANT: YES

SMB R/A PLG HEX 50OHM GOLD PLATED RG174A ROHS COMPLIANT: YES

Supplier's Site
Rf Coaxial Conn, Smb Plug, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity - 92AH6342 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial Conn, Smb Plug, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
92AH6342
Rf Coaxial Conn, Smb Plug, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity 92AH6342
RF COAXIAL CONN, SMB PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

RF COAXIAL CONN, SMB PLUG, 50 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337478-0 1-1337478-0 1-1337478-0-ND 437-1-1337478-0 1-1337478-0 16R8159 92AH6342
Product Name Coax Connectors SMB Connector Coaxial Connector (RF) Assemblies 4GHz Electronic Connector RF Connectors / Coaxial Connectors Smb R/a Plg Hex 50Ohm Gold Plated Rg174A Rohs Compliant Greenpar - Te Connectivity Rf Coaxial Conn, Smb Plug, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
Connector Type Wire to Wire Connector SMB SMB
Gender Male / Plug Female / Jack Male / Plug
Termination Crimp Crimp
Coupling Snap-On
Unlock Full Specs
to access all available technical data