TE Connectivity Coax Connectors 1-1337477-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Length : 16.1 MM  [.634 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Length : 16.1 MM  [.634 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337477-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337477-0
Coax Connectors 1-1337477-0
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Length : 16.1 MM  [.634 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Product Length : 16.1 MM  [.634 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Solderless
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 1-1337477-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337477-0-ND
Coaxial Connector (RF) Assemblies 1-1337477-0-ND
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
SMB Connector - 1-1337477-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
1-1337477-0
SMB Connector 1-1337477-0
SMB Str Jk Hex 50Ohm Gold Pltd RG174A/U,

SMB Str Jk Hex 50Ohm Gold Pltd RG174A/U,

Buy Now
Swedesboro, NJ, United States
SMB Connector
1-1337477-0
SMB Connector 1-1337477-0
SMB

SMB

Buy Now
Coaxial Connectors - 4205366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4205366
Coaxial Connectors 4205366
TE Connectivity 1-1337477-0

TE Connectivity 1-1337477-0

Supplier's Site
Coaxial Connectors - 1735523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1735523
Coaxial Connectors 1735523
TE Connectivity 1-1337477-0

TE Connectivity 1-1337477-0

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337477-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337477-0
RF Connectors / Coaxial Connectors 1-1337477-0
RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm

RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm

Buy Now Datasheet
Smb Str Jk Hex 50Ohm Gold Pltd Rg174A/u, Rohs Compliant Greenpar - Te Connectivity - 97J9991 - Newark, An Avnet Company
Chicago, IL, United States
Smb Str Jk Hex 50Ohm Gold Pltd Rg174A/u, Rohs Compliant Greenpar - Te Connectivity
97J9991
Smb Str Jk Hex 50Ohm Gold Pltd Rg174A/u, Rohs Compliant Greenpar - Te Connectivity 97J9991
SMB STR JK HEX 50OHM GOLD PLTD RG174A/U, ROHS COMPLIANT: YES

SMB STR JK HEX 50OHM GOLD PLTD RG174A/U, ROHS COMPLIANT: YES

Supplier's Site
Smb Str Jk Hex 50Ohm Gold Pltd Rg174A/u, Amp - Te Connectivity - 40AJ9076 - Newark, An Avnet Company
Chicago, IL, United States
Smb Str Jk Hex 50Ohm Gold Pltd Rg174A/u, Amp - Te Connectivity
40AJ9076
Smb Str Jk Hex 50Ohm Gold Pltd Rg174A/u, Amp - Te Connectivity 40AJ9076
SMB Str Jk Hex 50Ohm Gold Pltd RG174A/U,

SMB Str Jk Hex 50Ohm Gold Pltd RG174A/U,

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337477-0 1-1337477-0-ND 1-1337477-0 4205366 1-1337477-0 97J9991
Product Name Coax Connectors Coaxial Connector (RF) Assemblies SMB Connector Coaxial Connectors RF Connectors / Coaxial Connectors Smb Str Jk Hex 50Ohm Gold Pltd Rg174A/u, Rohs Compliant Greenpar - Te Connectivity
Connector Type Wire to Wire Connector SMB
Gender Female / Jack Male / Plug; Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data