TE Connectivity No. Of Contacts Amp - Te Connectivity 770262-3.

Description
No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Receptacle; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Receptacle; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC1369 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC1369
No. Of Contacts Amp - Te Connectivity 29AC1369
No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Receptacle; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Receptacle; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1369
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details