TE Connectivity ™ Headers & Wire Housings 770074-1

Description
03P .093 COMM P&S PLUG HSG
Request a Quote Datasheet
Description
03P .093 COMM P&S PLUG HSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 770074-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770074-1
Headers & Wire Housings 770074-1
03P .093 COMM P&S PLUG HSG

03P .093 COMM P&S PLUG HSG

Buy Now
Rectangular Connector Housings - 770074-1 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
770074-1
Rectangular Connector Housings 770074-1
CONN PLUG HSG 3POS 5.03MM

CONN PLUG HSG 3POS 5.03MM

Supplier's Site Datasheet
Pin & Socket Connectors - 770074-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
770074-1
Pin & Socket Connectors 770074-1
Pin & Socket Connectors PLUG W/O EAR 3P in-line

Pin & Socket Connectors PLUG W/O EAR 3P in-line

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 770074-1 770074-1 770074-1
Product Name Headers & Wire Housings Rectangular Connector Housings Pin & Socket Connectors
Product Type IC Headers Plug IC Socket
Mounting Free Hanging (In-Line)
Operating Temperature -55 to 105 C (-67 to 221 F)
Number of Contacts 3 3
Contacts Pitch 5.03 mm (0.1980 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details