TE Connectivity Rectangular Wire & Cable Connectors & Housings 770023-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 15 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 22.99 MM  [.905 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 15 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 22.99 MM  [.905 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770023-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770023-1
Rectangular Wire & Cable Connectors & Housings 770023-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 15 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 22.99 MM  [.905 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 33.02 MM  [1.3 INCH ]
  • Connector Width : 22.99 MM  [.905 INCH ]
  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Singapore, Singapore
31A 600V Electronic Connector
340-770023-1
31A 600V Electronic Connector 340-770023-1
15 Pos Wire-to-Wire Power Connector, 31A, 600V, UL94 V-0 Product overview: 770023-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770023-1 can be used for catalog matching and distributor lookup.

15 Pos Wire-to-Wire Power Connector, 31A, 600V, UL94 V-0 Product overview: 770023-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770023-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 770023-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770023-1
Headers & Wire Housings 770023-1
UMNL II - Plug and Ca

UMNL II - Plug and Ca

Buy Now
Connectors - 770023-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770023-1
Connectors 770023-1
15P UMNLII IN-LNE PLUG HSG KIT

15P UMNLII IN-LNE PLUG HSG KIT

Buy Now
Rectangular Connector Housings - A14246-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14246-ND
Rectangular Connector Housings A14246-ND
15 Rectangular Connectors - Housings Plug White

15 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
15P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity - 70H0006 - Newark, An Avnet Company
Chicago, IL, United States
15P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity
70H0006
15P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity 70H0006
15P UMNLII IN-LNE PLUG HSG KIT

15P UMNLII IN-LNE PLUG HSG KIT

Supplier's Site
Connector, Soft Shell; Universal MATE-N-LOK II; 15; Plug; Nylon; White; 31 A - 70087361 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK II; 15; Plug; Nylon; White; 31 A
70087361
Connector, Soft Shell; Universal MATE-N-LOK II; 15; Plug; Nylon; White; 31 A 70087361
Soft Shell Connector, 250 V Voltage Rating, 5 A Current Rating 600 VAC rated voltage Housing Kits Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear) Ultimate Reliability Not for Interrupting Current For Use Where Repair or Replacement Would Be Difficult UL File No. E28476 CSA File No. LR 16455-113 0.250 Centerline Spacing

Soft Shell Connector, 250 V Voltage Rating, 5 A Current Rating

  • 600 VAC rated voltage
  • Housing Kits
  • Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear)
  • Ultimate Reliability
  • Not for Interrupting Current
  • For Use Where Repair or Replacement Would Be Difficult
  • UL File No. E28476
  • CSA File No. LR 16455-113
  • 0.250 Centerline Spacing
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770023-1 340-770023-1 770023-1 770023-1 A14246-ND 70H0006 70087361
Product Name Rectangular Wire & Cable Connectors & Housings 31A 600V Electronic Connector Headers & Wire Housings Connectors Rectangular Connector Housings 15P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity Connector, Soft Shell; Universal MATE-N-LOK II; 15; Plug; Nylon; White; 31 A
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
D-Shaped Connectors - 1-1589054-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Solder Cup
Mounting Free-Hanging (In-Line)
View Details
2 suppliers