TE Connectivity Rectangular Wire & Cable Connectors & Housings 770020-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 22.99 MM  [.905 INCH ] Connector Width : 13.97 MM  [.55 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 22.99 MM  [.905 INCH ] Connector Width : 13.97 MM  [.55 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770020-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770020-1
Rectangular Wire & Cable Connectors & Housings 770020-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 22.99 MM  [.905 INCH ] Connector Width : 13.97 MM  [.55 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 22.99 MM  [.905 INCH ]
  • Connector Width : 13.97 MM  [.55 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A14243-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14243-ND
Rectangular Connector Housings A14243-ND
6 Rectangular Connectors - Housings Plug White

6 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Wire Housings & Plugs - 6801957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801957
Wire Housings & Plugs 6801957
TE Connectivity 770020-1

TE Connectivity 770020-1

Supplier's Site
Wire Housings & Plugs - 6801957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801957P
Wire Housings & Plugs 6801957P
TE Connectivity 770020-1

TE Connectivity 770020-1

Supplier's Site
Wire Housings & Plugs - 1640101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1640101
Wire Housings & Plugs 1640101
TE Connectivity 770020-1

TE Connectivity 770020-1

Supplier's Site
Singapore, Singapore
600V 31A Electronic Connector
340-770020-1
600V 31A Electronic Connector 340-770020-1
6P Wire-to-Wire Power Connector, 600V, 31A, UL94 V-0, Nylon Product overview: 770020-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 31A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770020-1 can be used for catalog matching and distributor lookup.

6P Wire-to-Wire Power Connector, 600V, 31A, UL94 V-0, Nylon Product overview: 770020-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 31A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770020-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
770020-1
Headers & Wire Housings 770020-1
UMNL II - Plug and Ca

UMNL II - Plug and Ca

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 1030953-770020-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1030953-770020-1
Connectors, Interconnects - Rectangular Connectors - Housings 1030953-770020-1
Win Source Part Number: 1030953-770020-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Universal MATE-N-LOK II Number of Positions: 6 Color: White Connector Type: Plug Contact Type: Male or Female Number of Rows: 3 Row Spacing: 0.250" (6.35mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): VRPC-06S-20; 350715-1; 350715-4; 770038-1; 50-84-1060; 50-84-1065; 19-09-2069770020-1 .; 770020-1.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -405257429-SI-ND,-77 0020-1-SI,2266-77002 0-1,A14243,-40525742 9-CSI,-405257429-CSI -ND,-770020-1-CSI,-4 05257429-LSI,-405257 429-SI,7700201 Base Product Number: 770020

Win Source Part Number: 1030953-770020-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Universal MATE-N-LOK II
Number of Positions: 6
Color: White
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 3
Row Spacing: 0.250" (6.35mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): VRPC-06S-20; 350715-1; 350715-4; 770038-1; 50-84-1060; 50-84-1065; 19-09-2069770020-1 .; 770020-1.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -405257429-SI-ND,-770020-1-SI,2266-770020-1,A14243,-405257429-CSI,-405257429-CSI-ND,-770020-1-CSI,-405257429-LSI,-405257429-SI,7700201
Base Product Number: 770020

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 93F7343 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
93F7343
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 93F7343
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Mounting:Free HangingRoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Mounting:Free HangingRoHS Compliant: Yes

Supplier's Site
06P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity - 77AC0983 - Newark, An Avnet Company
Chicago, IL, United States
06P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity
77AC0983
06P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity 77AC0983
06P UMNLII IN-LNE PLUG HSG KIT

06P UMNLII IN-LNE PLUG HSG KIT

Supplier's Site
Connector, Soft Shell; Universal MATE-N-LOK II; 6; Plug; Nylon; White; 31 A - 70087355 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK II; 6; Plug; Nylon; White; 31 A
70087355
Connector, Soft Shell; Universal MATE-N-LOK II; 6; Plug; Nylon; White; 31 A 70087355
31A, 600VAC, Soft Shell Connector Nylon housing material One piece housing packaging method Housing Kits Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear) Ultimate Reliability Not for Interrupting Current For Use Where Repair or Replacement Would Be Difficult UL File No. E28476 CSA File No. LR 16455-113 0.250 Centerline Spacing

31A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • One piece housing packaging method
  • Housing Kits
  • Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear)
  • Ultimate Reliability
  • Not for Interrupting Current
  • For Use Where Repair or Replacement Would Be Difficult
  • UL File No. E28476
  • CSA File No. LR 16455-113
  • 0.250 Centerline Spacing
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770020-1 A14243-ND 6801957 6801957P 1640101 340-770020-1 770020-1 1030953-770020-1 93F7343 77AC0983 70087355
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 600V 31A Electronic Connector Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 06P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity Connector, Soft Shell; Universal MATE-N-LOK II; 6; Plug; Nylon; White; 31 A
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free HangingRoHS Compliant: Yes Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058800-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
RF Connectors - 1082804-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers