TE Connectivity Rectangular Connector Contacts 770008-3

Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25176TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25176TR-ND
Rectangular Connector Contacts A25176TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25176CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25176CT-ND
Rectangular Connector Contacts A25176CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Connectors - 770008-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770008-3
Connectors 770008-3
UMNL II SOK PTPPHBZ

UMNL II SOK PTPPHBZ

Buy Now
Rectangular Connectors - 770008-3 - 908408-770008-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770008-3
908408-770008-3
Rectangular Connectors - 770008-3 908408-770008-3
Manufacturer: TE Connectivity Win Source Part Number: 908408-770008-3 Series: Universal MATE-N-LOK II Features: Socket Contact Tin 14-20 AWG Crimp Package: Reel - TR Family Name: 770008 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A25176-ND, -770008-3-CSI, -770008-3-SI, 770008-3-ND, 7700083, A25176, A25176TR, A25176CT

Manufacturer: TE Connectivity
Win Source Part Number: 908408-770008-3
Series: Universal MATE-N-LOK II
Features: Socket Contact Tin 14-20 AWG Crimp
Package: Reel - TR
Family Name: 770008
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A25176-ND, -770008-3-CSI, -770008-3-SI, 770008-3-ND, 7700083, A25176, A25176TR, A25176CT

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-770008-3
19A 600V Electronic Connector 332-770008-3
Female Crimp Power Connector, 19A, 600V, Wire-to-Wire, Tin Bronze Product overview: 770008-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770008-3 can be used for catalog matching and distributor lookup.

Female Crimp Power Connector, 19A, 600V, Wire-to-Wire, Tin Bronze Product overview: 770008-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770008-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 07W9637 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
07W9637
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 07W9637
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 32AH7469 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
32AH7469
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 32AH7469
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 18AH0474 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
18AH0474
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 18AH0474
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal RoHS Compliant: Yes

Supplier's Site Datasheet
Umnl Ii Sok Ptpphbz Amp - Te Connectivity - 13M6000 - Newark, An Avnet Company
Chicago, IL, United States
Umnl Ii Sok Ptpphbz Amp - Te Connectivity
13M6000
Umnl Ii Sok Ptpphbz Amp - Te Connectivity 13M6000
UMNL II SOK PTPPHBZ

UMNL II SOK PTPPHBZ

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25176TR-ND 770008-3 908408-770008-3 332-770008-3 07W9637 32AH7469 13M6000
Product Name Rectangular Connector Contacts Connectors Rectangular Connectors - 770008-3 19A 600V Electronic Connector Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Umnl Ii Sok Ptpphbz Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 20 AWG 20 AWG ? to 14 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data