TE Connectivity Stacking Connector, Rcpt, 152Pos, 0.64Mm; Body Material Amp - Te Connectivity 767130-4

Description
STACKING CONNECTOR, RCPT, 152POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No
Description
STACKING CONNECTOR, RCPT, 152POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Rcpt, 152Pos, 0.64Mm; Body Material Amp - Te Connectivity - 19H3060 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 152Pos, 0.64Mm; Body Material Amp - Te Connectivity
19H3060
Stacking Connector, Rcpt, 152Pos, 0.64Mm; Body Material Amp - Te Connectivity 19H3060
STACKING CONNECTOR, RCPT, 152POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

STACKING CONNECTOR, RCPT, 152POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19H3060
Product Name Stacking Connector, Rcpt, 152Pos, 0.64Mm; Body Material Amp - Te Connectivity
Mounting PCB SMT
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details