TE Connectivity Board to Board & Mezzanine Connectors 767061-6

Description
MICT,RECPT,228,ASSY, 093,PDNI
Request a Quote
Description
MICT,RECPT,228,ASSY, 093,PDNI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 767061-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
767061-6
Board to Board & Mezzanine Connectors 767061-6
MICT,RECPT,228,ASSY, 093,PDNI

MICT,RECPT,228,ASSY,093,PDNI

Buy Now
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity - 19H3003 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity
19H3003
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity 19H3003
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767061-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767061-6
CONN RCPT 228P SMD PALLAD-NICKEL

CONN RCPT 228P SMD PALLAD-NICKEL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767061-6 19H3003 767061-6
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products