TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767006-6

Description
CONN PLUG 228POS EDGE MNT GOLD
Description
CONN PLUG 228POS EDGE MNT GOLD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767006-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767006-6
CONN PLUG 228POS EDGE MNT GOLD

CONN PLUG 228POS EDGE MNT GOLD

Supplier's Site
Stacking Connector, Plug, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity - 34B1805 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity
34B1805
Stacking Connector, Plug, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity 34B1805
STACKING CONNECTOR, PLUG, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

STACKING CONNECTOR, PLUG, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 767006-6 34B1805
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details