TE ConnectivityPCB Connector Strain Relief765529-1
Description
Body Features Primary Product Color : Black Primary Product Material : Glass Filled Nylon Strain Relief Type : 2 Cable Fixed Drawer Connector
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Protection & Strain Relief Accessory Type : Strain Relief
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Glass Filled Nylon Strain Relief Type : 2 Cable Fixed Drawer Connector
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Protection & Strain Relief Accessory Type : Strain Relief
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Glass Filled Nylon Strain Relief Type : 2 Cable Fixed Drawer Connector
Industry Standards UL Flammability Rating : UL 94V-0
Product Type Features Protection & Strain Relief Accessory Type : Strain Relief
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Glass Filled Nylon
Strain Relief Type : 2 Cable Fixed Drawer Connector
Industry Standards
UL Flammability Rating : UL 94V-0
Product Type Features
Protection & Strain Relief Accessory Type : Strain Relief
Usage Conditions
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]