TE Connectivity Power Cable Heat Shrink Tubing 765099-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 108 MM  [4.251 INCH ] Compatible Cable Diameter (Min) : 44 MM  [1.732 INCH ] Expanded Inside Diameter (Min) : 120 MM  [4.724 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 40 MM  [1.575 INCH ] Recovered Wall Thickness (Max) : 4.1 MM  [.161 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-165, IEC 60684-3-216, HD631.2 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Damage Resistance, Abrasion Resistant, Mechanical Impact Resistance, UV Resistant, Moisture Resistant, Weather Resistant, Water Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Salt Water Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 108 MM  [4.251 INCH ] Compatible Cable Diameter (Min) : 44 MM  [1.732 INCH ] Expanded Inside Diameter (Min) : 120 MM  [4.724 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 40 MM  [1.575 INCH ] Recovered Wall Thickness (Max) : 4.1 MM  [.161 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-165, IEC 60684-3-216, HD631.2 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Damage Resistance, Abrasion Resistant, Mechanical Impact Resistance, UV Resistant, Moisture Resistant, Weather Resistant, Water Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Salt Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 765099-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
765099-000
Power Cable Heat Shrink Tubing 765099-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 108 MM  [4.251 INCH ] Compatible Cable Diameter (Min) : 44 MM  [1.732 INCH ] Expanded Inside Diameter (Min) : 120 MM  [4.724 INCH ] Product Length : 1200 MM  [47.244 INCH ] Recovered Inside Diameter (Max) : 40 MM  [1.575 INCH ] Recovered Wall Thickness (Max) : 4.1 MM  [.161 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-165, IEC 60684-3-216, HD631.2 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Damage Resistance, Abrasion Resistant, Mechanical Impact Resistance, UV Resistant, Moisture Resistant, Weather Resistant, Water Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Salt Water Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 108 MM  [4.251 INCH ]
  • Compatible Cable Diameter (Min) : 44 MM  [1.732 INCH ]
  • Expanded Inside Diameter (Min) : 120 MM  [4.724 INCH ]
  • Product Length : 1200 MM  [47.244 INCH ]
  • Recovered Inside Diameter (Max) : 40 MM  [1.575 INCH ]
  • Recovered Wall Thickness (Max) : 4.1 MM  [.161 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 2

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-165, IEC 60684-3-216, HD631.2

Product Availability


  • Product Availability : Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Damage Resistance, Abrasion Resistant, Mechanical Impact Resistance, UV Resistant, Moisture Resistant, Weather Resistant, Water Resistant, Flame-Retardant Resistance, Low Temperature Resistant, Salt Water Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 765099-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 036373-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074155-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers