TE Connectivity Hook Up Wire 762029-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Weight (KGKM) : 1.89 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : .47 MM  [.019 INCH ] Conductor Size (AWG) : 26 Overall Outside Diameter : 1.02 MM  [.04 INCH ] Overall Outside Diameter Range : .77 - .84 MM  [.019 - .033 INCH ] Strand Size (AWG) : 38 Wire Diameter : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 41.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Weight (KGKM) : 1.89 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : .47 MM  [.019 INCH ] Conductor Size (AWG) : 26 Overall Outside Diameter : 1.02 MM  [.04 INCH ] Overall Outside Diameter Range : .77 - .84 MM  [.019 - .033 INCH ] Strand Size (AWG) : 38 Wire Diameter : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 41.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 762029-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
762029-000
Hook Up Wire 762029-000
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Weight (KGKM) : 1.89 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : .47 MM  [.019 INCH ] Conductor Size (AWG) : 26 Overall Outside Diameter : 1.02 MM  [.04 INCH ] Overall Outside Diameter Range : .77 - .84 MM  [.019 - .033 INCH ] Strand Size (AWG) : 38 Wire Diameter : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 41.3 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Orange
  • Weight (KGKM) : 1.89

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .15 MM  [.006 INCH ]
  • Conductor Diameter : .47 MM  [.019 INCH ]
  • Conductor Size (AWG) : 26
  • Overall Outside Diameter : 1.02 MM  [.04 INCH ]
  • Overall Outside Diameter Range : .77 - .84 MM  [.019 - .033 INCH ]
  • Strand Size (AWG) : 38
  • Wire Diameter : .8 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 41.3 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite HT
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 762029-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Wire Weight 0.0028 lbs/ft (0.0042 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1085903001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 0103973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 034141-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0770 inch (1.96 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 184523-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers