TE Connectivity ™ Coaxial Cables (RF) 7530A1317-0

Description
Coaxial Cable 30 AWG 5000.0' (1524.00m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 30 AWG 5000.0' (1524.00m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7530A1317-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7530A1317-0-ND
Coaxial Cables (RF) 7530A1317-0-ND
Coaxial Cable 30 AWG 5000.0' (1524.00m) 75 Ohms

Coaxial Cable 30 AWG 5000.0' (1524.00m) 75 Ohms

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires Coaxial Cables (RF) - 7530A1317-0
1010984-7530A1317-0
Cables, Wires Coaxial Cables (RF) - 7530A1317-0 1010984-7530A1317-0
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1010984-7530A1317-0 Wire Gauge: 30 AWG Length: 5000' (1524m) Cable Type: Coaxial Impedance: 75 Ohm Shield Material: Copper, Tinned Dielectric Material: Polyethylene (PE) Conductor Strand: 7 Strands / 38 AWG Conductor Material: Steel, Copper Covered, Tin Coated Jacket (Insulation) Material: Thermorad O Jacket (Insulation) Diameter: 0.090" (2.29mm) Shield Type: Braid Jacket Color: Black Shield Coverage: 90% Categories: Cables, Wires Status: Active Dielectric Diameter: 0.053" (1.35mm) VoP, Velocity of Propagation: 74 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1010984-7530A1317-0
Wire Gauge: 30 AWG
Length: 5000' (1524m)
Cable Type: Coaxial
Impedance: 75 Ohm
Shield Material: Copper, Tinned
Dielectric Material: Polyethylene (PE)
Conductor Strand: 7 Strands / 38 AWG
Conductor Material: Steel, Copper Covered, Tin Coated
Jacket (Insulation) Material: Thermorad O
Jacket (Insulation) Diameter: 0.090" (2.29mm)
Shield Type: Braid
Jacket Color: Black
Shield Coverage: 90%
Categories: Cables, Wires
Status: Active
Dielectric Diameter: 0.053" (1.35mm)
VoP, Velocity of Propagation: 74
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 7530A1317-0-ND 1010984-7530A1317-0
Product Name Coaxial Cables (RF) Cables, Wires Coaxial Cables (RF) - 7530A1317-0
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/409-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers