TE Connectivity D-Shaped Connectors 749806-7

Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749806-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749806-7
D-Shaped Connectors 749806-7
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Mounting Holes
  • Mounting Feature Material : Steel

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A122899-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A122899-ND
D-Sub Connector Assemblies A122899-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors - 749806-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
749806-7
Connectors 749806-7
KITHDP-20RCPTSIZE 1 9 POSN

KITHDP-20RCPTSIZE 1 9 POSN

Buy Now
Singapore, Singapore
250V Electronic Connector
439-749806-7
250V Electronic Connector 439-749806-7
9 Pos Female D-Sub Connector, HDP-20, Shielded, Crimp, 250V Product overview: 749806-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749806-7 can be used for catalog matching and distributor lookup.

9 Pos Female D-Sub Connector, HDP-20, Shielded, Crimp, 250V Product overview: 749806-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749806-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 749806-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749806-7
D-Sub Connectors 749806-7
KIT,HDP-20,RCPT,SIZE 1, 9 POSN

KIT,HDP-20,RCPT,SIZE 1, 9 POSN

Buy Now
D-Sub Connectors - 749806-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749806-7
D-Sub Connectors 749806-7
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749806-7
D-Sub Connectors 749806-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1381149-749806-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1381149-749806-7
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1381149-749806-7
Win Source Part Number: 1381149-749806-7 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Series: AMPLIMITE HDP-20 Number of Positions: 9 Color: Black Features: Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 pcs Flange Feature: Cable Side, Male Short Screw (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Base Product Number: 749806 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381149-749806-7
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Series: AMPLIMITE HDP-20
Number of Positions: 9
Color: Black
Features: Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 1 pcs
Flange Feature: Cable Side, Male Short Screw (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity
Base Product Number: 749806
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K7919 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K7919
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K7919
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
749806-7 Rohs Compliant Amp - Te Connectivity - 96AC7049 - Newark, An Avnet Company
Chicago, IL, United States
749806-7 Rohs Compliant Amp - Te Connectivity
96AC7049
749806-7 Rohs Compliant Amp - Te Connectivity 96AC7049
749806-7 ROHS COMPLIANT: YES

749806-7 ROHS COMPLIANT: YES

Supplier's Site
Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; Black; Steel - 70042980 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; Black; Steel
70042980
Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; Black; Steel 70042980
The AMPLIMITE HDP-20 subminiature D connectors have removable F crimp contacts. The assembly consists of a two piece plastic housing which has integral plastic retention tines and two metal shells which secure the housing components.

The AMPLIMITE HDP-20 subminiature D connectors have removable F crimp contacts. The assembly consists of a two piece plastic housing which has integral plastic retention tines and two metal shells which secure the housing components.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749806-7 A122899-ND 749806-7 439-749806-7 749806-7 1381149-749806-7 42K7919 96AC7049 70042980
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors 250V Electronic Connector D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 749806-7 Rohs Compliant Amp - Te Connectivity Connector, Cable; Receptacle; Front Metal Shell; 1; 9; 20 AWG; Black; Steel
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 to 24 AWG 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers