TE Connectivity D-Shaped Connectors 749805-8

Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749805-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749805-8
D-Shaped Connectors 749805-8
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF, Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Mounting Holes
  • Mounting Feature Material : Steel

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-749805-8
Electronic Connector 439-749805-8
15 Pos D-Sub Plug, Male, Shielded, Straight, Crimp Product overview: 749805-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749805-8 can be used for catalog matching and distributor lookup.

15 Pos D-Sub Plug, Male, Shielded, Straight, Crimp Product overview: 749805-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749805-8 can be used for catalog matching and distributor lookup.

Supplier's Site
D-Sub Connectors - 749805-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749805-8
D-Sub Connectors 749805-8
KIT,HDP-20,PLUG,SIZE 2, 15 POS

KIT,HDP-20,PLUG,SIZE 2, 15 POS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749805-8
D-Sub Connectors 749805-8
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749805-8
D-Sub Connectors 749805-8
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A101787-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A101787-ND
D-Sub Connector Assemblies A101787-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity - 12M7045 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
12M7045
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 12M7045
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 749805-8 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
749805-8
D-Sub Connector Assemblies 749805-8
CONN D-SUB PLUG 15POS CRIMP

CONN D-SUB PLUG 15POS CRIMP

Supplier's Site Datasheet
D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);15CONTACT - 70042981 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);15CONTACT
70042981
D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);15CONTACT 70042981
D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);15CONT ACT

D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);15CONTACT

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749805-8 439-749805-8 749805-8 749805-8 A101787-ND 12M7045 749805-8 70042981
Product Name D-Shaped Connectors Electronic Connector D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity D-Sub Connector Assemblies D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);15CONTACT
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452483-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Coax Connectors - 1-1337441-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
Microminiature & Nanominiature D Connectors - 1-1589797-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers