TE Connectivity IDC D-Sub Connectors 749611-1

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mating Retention Type : Rails Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 2-56 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : Without Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mating Retention Type : Rails Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 2-56 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : Without Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 749611-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
749611-1
IDC D-Sub Connectors 749611-1
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mating Retention Type : Rails Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 2-56 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : Without Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable
  • Number of Positions : 26
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel, Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Accepts Insulation Diameter (Max) (MM) : .91
  • Accepts Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Mating Retention Type : Rails
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper
  • Screw & Hole Thread Size : 2-56

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 14

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Cover : Without
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Centronics Connectors - A23619-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A23619-ND
Centronics Connectors A23619-ND
26 Position Receptacle Connector SCSI Panel Mount IDC

26 Position Receptacle Connector SCSI Panel Mount IDC

Buy Now Datasheet
26 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity - 52F5863 - Newark, An Avnet Company
Chicago, IL, United States
26 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity
52F5863
26 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity 52F5863
26 50SR PANEL MOUNT RCPT ROHS COMPLIANT: NO

26 50SR PANEL MOUNT RCPT ROHS COMPLIANT: NO

Supplier's Site
749611-1 - 26 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity - 96AC7048 - Newark, An Avnet Company
Chicago, IL, United States
749611-1 - 26 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity
96AC7048
749611-1 - 26 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity 96AC7048
749611-1 - 26 50SR PANEL MOUNT RCPT ROHS COMPLIANT: NO

749611-1 - 26 50SR PANEL MOUNT RCPT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749611-1 A23619-ND 52F5863
Product Name IDC D-Sub Connectors Centronics Connectors 26 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532219-9 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
D-Shaped Connectors - 1218444-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers