TE Connectivity Connector Backshells 749204-2

Description
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 749204-2 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
749204-2
Connector Backshells 749204-2
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle : 75°
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : 11.18 MM  [.44 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 2-56 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub Connectors - 749204-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749204-2
D-Sub Connectors 749204-2
68 50SR KIT,75D,UK

68 50SR KIT,75D,UK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749204-2
D-Sub Connectors 749204-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A23586-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A23586-ND
D-Sub, D-Shaped Connector Backshells, Hoods A23586-ND
68 Position Two Piece Backshell Connector Silver 75° Shielded

68 Position Two Piece Backshell Connector Silver 75° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749204-2 749204-2 A23586-ND
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products