TE Connectivity Connector Hardware, Mounts, Locks & Retainers 749087-3

Description
Dimensions Product Feature Length : 9.65 MM  [.38 INCH ] Thread Length : 4.39 MM  [.173 INCH ] Mechanical Attachment Thread Size : 4-40 UNC (Male), 2-56 UNC (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 9.65 MM  [.38 INCH ] Thread Length : 4.39 MM  [.173 INCH ] Mechanical Attachment Thread Size : 4-40 UNC (Male), 2-56 UNC (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 749087-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
749087-3
Connector Hardware, Mounts, Locks & Retainers 749087-3
Dimensions Product Feature Length : 9.65 MM  [.38 INCH ] Thread Length : 4.39 MM  [.173 INCH ] Mechanical Attachment Thread Size : 4-40 UNC (Male), 2-56 UNC (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Dimensions


  • Product Feature Length : 9.65 MM  [.38 INCH ]
  • Thread Length : 4.39 MM  [.173 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC (Male), 2-56 UNC (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - A114380-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A114380-ND
D-Sub, D-Shaped Connector Jackscrews A114380-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 749087-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749087-3
D-Sub Connectors 749087-3
50SR SCREWLOCK KIT,FEMALE

50SR SCREWLOCK KIT,FEMALE

Buy Now
50Sr Screwlock Kit,female Rohs Compliant Amp - Te Connectivity - 91B2920 - Newark, An Avnet Company
Chicago, IL, United States
50Sr Screwlock Kit,female Rohs Compliant Amp - Te Connectivity
91B2920
50Sr Screwlock Kit,female Rohs Compliant Amp - Te Connectivity 91B2920
50SR SCREWLOCK KIT,FEMALE ROHS COMPLIANT: YES

50SR SCREWLOCK KIT,FEMALE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749087-3 A114380-ND 749087-3 91B2920
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors 50Sr Screwlock Kit,female Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218125-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers