TE Connectivity D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity 748364-1

Description
D SUB SHELL, PLUG, SIZE 1, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, SIZE 1, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity - 90F5574 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity
90F5574
D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity 90F5574
D SUB SHELL, PLUG, SIZE 1, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 1, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 1, Plug, 15, Steel Body Rohs Compliant Amp Te Connectivity - 19J6253 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 1, Plug, 15, Steel Body Rohs Compliant Amp Te Connectivity
19J6253
D Sub Connector Housing, Amplimite Hdp-22 Series, High Density D Sub, 1, Plug, 15, Steel Body Rohs Compliant Amp Te Connectivity 19J6253
D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 1, Plug, 15, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-22 Series, High Density D Sub, 1, Plug, 15, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F5574
Product Name D Sub Shell, Plug, Size 1, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details