TE Connectivity Grommet Assortment; Grommet Type Amp Te Connectivity 747973-1

Description
GROMMET ASSORTMENT; Grommet Type:Open; Cable Diameter Min:6.48mm; Cable Diameter Max:11.94mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
GROMMET ASSORTMENT; Grommet Type:Open; Cable Diameter Min:6.48mm; Cable Diameter Max:11.94mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Assortment; Grommet Type Amp Te Connectivity - 50F623 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Assortment; Grommet Type Amp Te Connectivity
50F623
Grommet Assortment; Grommet Type Amp Te Connectivity 50F623
GROMMET ASSORTMENT; Grommet Type:Open; Cable Diameter Min:6.48mm; Cable Diameter Max:11.94mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

GROMMET ASSORTMENT; Grommet Type:Open; Cable Diameter Min:6.48mm; Cable Diameter Max:11.94mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50F623
Product Name Grommet Assortment; Grommet Type Amp Te Connectivity
Material Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details