TE Connectivity Mechanical Connectors 747972-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Round, Solid, Sector Primary Product Material : Brass Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 50 - 150 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 120 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 150 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 185 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150, 70 - 185, 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 2 - 300, 2 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Round, Solid, Sector Primary Product Material : Brass Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 50 - 150 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 120 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 150 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 185 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150, 70 - 185, 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 2 - 300, 2 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 747972-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
747972-000
Mechanical Connectors 747972-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Round, Solid, Sector Primary Product Material : Brass Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 50 - 150 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 120 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 150 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 185 Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150, 70 - 185, 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 2 - 300, 2 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded, Round, Solid, Sector
  • Primary Product Material : Brass

Configuration Features


  • Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 50 - 150
  • Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 35 - 120
  • Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 150
  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 185

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 13
  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150, 70 - 185, 95 - 240
  • Compatible Conductor Range (AWGKC) : 4/0 - 500, 2 - 300, 2 - 250

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 747972-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers