TE Connectivity Connector Hardware, Mounts, Locks & Retainers 747784-3

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4.57 MM  [.18 INCH ] Product Length : 48.7 MM  [1.92 INCH ] Thread Length : 5.33 MM  [.21 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4.57 MM  [.18 INCH ] Product Length : 48.7 MM  [1.92 INCH ] Thread Length : 5.33 MM  [.21 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 747784-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
747784-3
Connector Hardware, Mounts, Locks & Retainers 747784-3
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 4.57 MM  [.18 INCH ] Product Length : 48.7 MM  [1.92 INCH ] Thread Length : 5.33 MM  [.21 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jackscrew Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Diameter : 4.57 MM  [.18 INCH ]
  • Product Length : 48.7 MM  [1.92 INCH ]
  • Thread Length : 5.33 MM  [.21 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A23593-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A23593-ND
D-Sub, D-Shaped Connector Jackscrews A23593-ND
Jackscrew, Thumb Screw For AMPLIMITE Series

Jackscrew, Thumb Screw For AMPLIMITE Series

Buy Now Datasheet
Connectors - 747784-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
747784-3
Connectors 747784-3
AMPLI JACKSCREW 4-40 KIT

AMPLI JACKSCREW 4-40 KIT

Buy Now
D-Sub Connectors - 747784-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
747784-3
D-Sub Connectors 747784-3
AMPLI JACKSCREW 4-40 KIT

AMPLI JACKSCREW 4-40 KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
747784-3
D-Sub Connectors 747784-3
HARDWARE-KIT PKG

HARDWARE-KIT PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
747784-3
D-Sub Connectors 747784-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Ampli Jackscrew 4-40 Kit Amp - Te Connectivity - 77AC0932 - Newark, An Avnet Company
Chicago, IL, United States
Ampli Jackscrew 4-40 Kit Amp - Te Connectivity
77AC0932
Ampli Jackscrew 4-40 Kit Amp - Te Connectivity 77AC0932
AMPLI JACKSCREW 4-40 KIT

AMPLI JACKSCREW 4-40 KIT

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Jackscrews - 747784-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
747784-3
D-Sub, D-Shaped Connector Jackscrews 747784-3
CONN D-SUB JACKSCREW 2/BAG

CONN D-SUB JACKSCREW 2/BAG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 747784-3 A23593-ND 747784-3 747784-3 77AC0932 747784-3
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews Connectors D-Sub Connectors Ampli Jackscrew 4-40 Kit Amp - Te Connectivity D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1218128-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 to 10.0 amps
View Details
D-Sub Connector Assemblies - A99300-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 6.0 amps
View Details
2 suppliers