TE Connectivity D-Sub, D-Shaped Connector Housings 747554-1

Description
Plug for Male Contacts Housing D-Sub Connector 25 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub Connector 25 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - A23479-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A23479-ND
D-Sub, D-Shaped Connector Housings A23479-ND
Plug for Male Contacts Housing D-Sub Connector 25 Position

Plug for Male Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Number of Positions: 5 Shell Size, Connector Layout: 1 (DE, E) Number of Rows: 3 Contact Type: Female Socket Flange Feature: Housing/Shell (4-40) Features: Linear Voltage Regulator IC Positive Fixed 2 Output 750mA, 100mA TO-220-5 Vertical Shell Material, Finish: Steel, Tin Plated

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Number of Positions: 5
Shell Size, Connector Layout: 1 (DE, E)
Number of Rows: 3
Contact Type: Female Socket
Flange Feature: Housing/Shell (4-40)
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 750mA, 100mA TO-220-5 Vertical
Shell Material, Finish: Steel, Tin Plated

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A23479-ND
Product Name D-Sub, D-Shaped Connector Housings Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
STAMPED PIN D-SubMINIATURE - 17EBH044SAA210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination PCB Mount
View Details
3 suppliers