PIC Wire & Cable 50 Ohm ARINC Size 8 Socket 150129

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150129 is an ARINC 600 Size 8 coaxial socket contact designed for 50-ohm impedance applications up to 5 GHz, with a voltage rating of 500 V(rms) and a maximum VSWR of 1.3:1. It features a beryllium copper body with stainless steel outer hood, brass center contact and ferrule, and TFE fluorocarbon dielectric. The contact is gold plated and weighs 0.26 ounces (7.37 grams). It complies with ARINC 600 standards and is RoHS compliant. Installation requires M22520/1-01 and M22520/5-01 tools, with removal using M81969/14-12 tool.

Datasheet Summary
Powered by GS/AI

The 150129 is an ARINC 600 Size 8 coaxial socket contact designed for 50-ohm impedance applications up to 5 GHz, with a voltage rating of 500 V(rms) and a maximum VSWR of 1.3:1. It features a beryllium copper body with stainless steel outer hood, brass center contact and ferrule, and TFE fluorocarbon dielectric. The contact is gold plated and weighs 0.26 ounces (7.37 grams). It complies with ARINC 600 standards and is RoHS compliant. Installation requires M22520/1-01 and M22520/5-01 tools, with removal using M81969/14-12 tool.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm ARINC Size 8 Socket - 150129 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm ARINC Size 8 Socket
150129
50 Ohm ARINC Size 8 Socket 150129
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150129
Product Name 50 Ohm ARINC Size 8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details