TE Connectivity ™ Cables, Wires Fiber Optic Cables - 747393-000 747393-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023443-747393-000 Packaging: Bulk Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 747393-00055A4131-16 -MST3-9CS2275; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 4.14 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023443-747393-000 Packaging: Bulk Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 747393-00055A4131-16 -MST3-9CS2275; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 4.14 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 747393-000 - 747393-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 747393-000
747393-000
Cables, Wires Fiber Optic Cables - 747393-000 747393-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023443-747393-000 Packaging: Bulk Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 747393-00055A4131-16 -MST3-9CS2275; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 4.14 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023443-747393-000
Packaging: Bulk
Color: White
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 747393-00055A4131-16-MST3-9CS2275;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 4.14 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 747393-000
Product Name Cables, Wires Fiber Optic Cables - 747393-000
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00050 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Co-doped Optical Fiber, Erbium-Ytterbium - F-DF1500Y - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.2000 to 0.2400
Maximum Attenuation 200 dB/km (60.96 dB/1000 ft)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details