TE Connectivity D Sub Strain Relief 25Way, Thermoplastic; Product Range Amp - Te Connectivity 747275-2.

Description
D SUB STRAIN RELIEF 25WAY, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDF-20 SERIES; FOR USE WITH:HDF-20 SERIES IDC D SUB CONNECTORS; D SUB SHELL SIZE:DB; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:-; CONNECTOR SHELL SIZE:3ROHS COMPLIANT: YES
Datasheet
Description
D SUB STRAIN RELIEF 25WAY, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDF-20 SERIES; FOR USE WITH:HDF-20 SERIES IDC D SUB CONNECTORS; D SUB SHELL SIZE:DB; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:-; CONNECTOR SHELL SIZE:3ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Strain Relief 25Way, Thermoplastic; Product Range Amp - Te Connectivity - 29AC1301 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Strain Relief 25Way, Thermoplastic; Product Range Amp - Te Connectivity
29AC1301
D Sub Strain Relief 25Way, Thermoplastic; Product Range Amp - Te Connectivity 29AC1301
D SUB STRAIN RELIEF 25WAY, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDF-20 SERIES; FOR USE WITH:HDF-20 SERIES IDC D SUB CONNECTORS; D SUB SHELL SIZE:DB; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:-; CONNECTOR SHELL SIZE:3ROHS COMPLIANT: YES

D SUB STRAIN RELIEF 25WAY, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE HDF-20 SERIES; FOR USE WITH:HDF-20 SERIES IDC D SUB CONNECTORS; D SUB SHELL SIZE:DB; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:-; CONNECTOR SHELL SIZE:3ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1301
Product Name D Sub Strain Relief 25Way, Thermoplastic; Product Range Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
STAMPED PIN D-SubMINIATURE - 6E17Y015PBF121E - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Through Hole
View Details
2 suppliers