TE Connectivity Connector Hardware, Mounts, Locks & Retainers 747080-2

Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 747080-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
747080-2
Connector Hardware, Mounts, Locks & Retainers 747080-2
Body Features Primary Product Material : Zinc Dimensions Product Length : 10.1 MM  [.4 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Length : 10.1 MM  [.4 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Rear Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - A23453-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A23453-ND
D-Sub, D-Shaped Connector Accessories A23453-ND
Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 747080-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
747080-2
D-Sub Connectors 747080-2
LATCH BLOCK/PACKAGED/.090 PANL

LATCH BLOCK/PACKAGED/.090 PANL

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 747080-2 A23453-ND 747080-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218125-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Sub Connectors - 1466330-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub Connectors - 1218235-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers