TE Connectivity D-Shaped Connectors 1-338169-2

Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Insert Material : Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.122 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Insert Material : Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.122 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-338169-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-338169-2
D-Shaped Connectors 1-338169-2
Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Insert Material : Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester GF Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.122 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tray Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Phosphor Bronze
  • Connector Profile : Standard
  • Insert Material : Steel
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester GF
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Hole Diameter : 3.1 MM  [.122 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 55

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Straps, Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.012 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1-338169-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-338169-2
D-Sub Connectors 1-338169-2
15P HDP20 PLUG ASSY

15P HDP20 PLUG ASSY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-338169-2
D-Sub Connectors 1-338169-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A104914-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A104914-ND
D-Sub Connector Assemblies A104914-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connectors - 4543359P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4543359P
D Sub Connectors 4543359P
15 Way r/a Euro Std D Plg, 4-40U Inserts

15 Way r/a Euro Std D Plg, 4-40U Inserts

Supplier's Site
D Sub Connectors - 1735495 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1735495
D Sub Connectors 1735495
15 Way r/a Euro Std D Plg, 4-40U Inserts

15 Way r/a Euro Std D Plg, 4-40U Inserts

Supplier's Site
D Sub Connector, Hdp-20, Amplimite Hd-20 Series, Da, Plug, 15, Steel, Through Hole Rohs Compliant Amp - Te Connectivity - 09H9081 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Hdp-20, Amplimite Hd-20 Series, Da, Plug, 15, Steel, Through Hole Rohs Compliant Amp - Te Connectivity
09H9081
D Sub Connector, Hdp-20, Amplimite Hd-20 Series, Da, Plug, 15, Steel, Through Hole Rohs Compliant Amp - Te Connectivity 09H9081
D Sub Connector, HDP-20, Amplimite HD-20 Series, DA, Plug, 15, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, HDP-20, Amplimite HD-20 Series, DA, Plug, 15, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site
Standard D Sub Connector, Amplimite Hd-20 Series, Da, Plug, 15, Steel Body, Through Hole Rohs Compliant Amp - Te Connectivity - 39Y8007 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Amplimite Hd-20 Series, Da, Plug, 15, Steel Body, Through Hole Rohs Compliant Amp - Te Connectivity
39Y8007
Standard D Sub Connector, Amplimite Hd-20 Series, Da, Plug, 15, Steel Body, Through Hole Rohs Compliant Amp - Te Connectivity 39Y8007
Standard D Sub Connector, Amplimite HD-20 Series, DA, Plug, 15, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, Amplimite HD-20 Series, DA, Plug, 15, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site
D-Sub Standard Connectors 15P HDP20 PLUG ASSY - 792-1-338169-2 - Utmel Electronic Limited
Hong Kong, China
D-Sub Standard Connectors 15P HDP20 PLUG ASSY
792-1-338169-2
D-Sub Standard Connectors 15P HDP20 PLUG ASSY 792-1-338169-2
D-Sub Standard Connectors 15P HDP20 PLUG ASSY

D-Sub Standard Connectors 15P HDP20 PLUG ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-338169-2 1-338169-2 A104914-ND 4543359P 1735495 09H9081 792-1-338169-2
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies D Sub Connectors D Sub Connectors D Sub Connector, Hdp-20, Amplimite Hd-20 Series, Da, Plug, 15, Steel, Through Hole Rohs Compliant Amp - Te Connectivity D-Sub Standard Connectors 15P HDP20 PLUG ASSY
Connector Type Wire to Board Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data