Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Black
Configuration Features Number of Positions : 16 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions Compatible Insulation Diameter Range : .81 - 1.07 MM [.032 - .042 INCH ] Connector Height : 6.43 MM [.253 INCH ] Connector Length : 22.56 MM [.888 INCH ] Connector Width : 10.67 MM [.42 INCH ] PCB Thickness (Recommended) : 3.18 MM [.125 INCH ] Row-to-Row Spacing : 7.62 MM [.3 INCH ] Wire Size (MMSQ) : .051 - .15 Wire Size (AWG) : 30 - 26 Wire Size (CMA) : 101 - 296
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Solder Dipped
Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 180
Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header
Termination Features Rectangular Termination Post & Tail Thickness : .32 MM [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Length : 3.94 MM [.155 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- Daisy Chain : Without
- Primary Product Color : Black
Configuration Features
- Number of Positions : 16
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Inline
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
- Wire Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : .81 - 1.07 MM [.032 - .042 INCH ]
- Connector Height : 6.43 MM [.253 INCH ]
- Connector Length : 22.56 MM [.888 INCH ]
- Connector Width : 10.67 MM [.42 INCH ]
- PCB Thickness (Recommended) : 3.18 MM [.125 INCH ]
- Row-to-Row Spacing : 7.62 MM [.3 INCH ]
- Wire Size (MMSQ) : .051 - .15
- Wire Size (AWG) : 30 - 26
- Wire Size (CMA) : 101 - 296
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 5000
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : CSA LR7189, UL E28476
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Solder Process Feature : Solder Dipped
Packaging Features
- Packaging Method : Tray, Box & Tray
- Packaging Quantity : 180
Product Type Features
- Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Ribbon Cable Connector Header Type : Pin Header
Termination Features
- Rectangular Termination Post & Tail Thickness : .32 MM [.013 INCH ]
- Rectangular Termination Post & Tail Width : .5 MM [.02 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
- Termination Post & Tail Length : 3.94 MM [.155 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]