TE Connectivity Headers, Male Pins 103638-4

Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28533-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28533-ND
Headers, Male Pins A28533-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-103638-4
3A Electronic Connector 316-103638-4
5 Pos 2.54mm Pitch Shrouded Header, Male, Straight, 3A, Gold Contact Product overview: 103638-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103638-4 can be used for catalog matching and distributor lookup.

5 Pos 2.54mm Pitch Shrouded Header, Male, Straight, 3A, Gold Contact Product overview: 103638-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103638-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 103638-4 - 813583-103638-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 103638-4
813583-103638-4
Rectangular Connectors - 103638-4 813583-103638-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813583-103638-4 Packaging: Tube Number of Positions: 5 Mounting Style: Through Hole Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0μin (0.38μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.535" (13.60mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 813583-103638-4
Packaging: Tube
Number of Positions: 5
Mounting Style: Through Hole
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0μin (0.38μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.535" (13.60mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 1 (Unlimited)

Buy Now
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 52F5211 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
52F5211
Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 52F5211
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28533-ND 316-103638-4 813583-103638-4 52F5211
Product Name Headers, Male Pins 3A Electronic Connector Rectangular Connectors - 103638-4 Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole Through Hole
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26732-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCV-FL4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Mounting Through Hole
View Details